RES SMD 62K OHM 1% 1/4W 1206
RES, THICK FILM, 62K, 1%, 0.25W, 1206, REEL; Resistance:62kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-8ENF6202V | 52W0904 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 62K, 1%, 0.25W, 1206, Reel; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 62000 ohms | 62000 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |