Res Thick Film 1206 61.9 Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R
RES, THICK FILM, 61R9, 1%, 0.25W, 1206, REEL; Resistance:61.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
| Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 590-ERJ-8ENF61R9V | 52W0896 |
| Product Name | Res Thick Film 1206 61.9 Ohm 1% 1/4W ±100ppm/C Molded SMD Punched Carrier T/R | Res, Thick Film, 61R9, 1%, 0.25W, 1206, Reel; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; Surface Mount | 1206; 1206 [3216 Metric] |
| Resistance Range | 61.9 ohms | 61.9 ohms |
| Tolerance | 1 +/- % | 1 +/- % |