Panasonic Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) ERJ-8ENF52R3V

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Features: Infrared (IR) Emitter 940nm 1.3V 40mA - 140° Radial Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Features: Infrared (IR) Emitter 940nm 1.3V 40mA - 140° Radial Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Features: Infrared (IR) Emitter 940nm 1.3V 40mA - 140° Radial Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Features: Infrared (IR) Emitter 940nm 1.3V 40mA - 140° Radial
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905105P - RS Components, Ltd.
Specs
Package Type SO
Pins 8
Resolution 8 bits
View Details
ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZT - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details