Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF5232V

Description
RES SMD 52.3K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 52.3K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-8ENF5232V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8ENF5232V
Resistors - Chip Resistor - Surface Mount ERJ-8ENF5232V
RES SMD 52.3K OHM 1% 1/4W 1206

RES SMD 52.3K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 52K3, 1%, 0.25W, 1206; Resistance Panasonic - 90W3932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.25W, 1206; Resistance Panasonic
90W3932
Res, Thick Film, 52K3, 1%, 0.25W, 1206; Resistance Panasonic 90W3932
RES, THICK FILM, 52K3, 1%, 0.25W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.25W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-8ENF5232V 90W3932
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 52K3, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 52300 ohms 52300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details