Panasonic Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF5231V

Description
RES, THICK FILM, 5K23, 1%, 0.25W, 1206; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5K23, 1%, 0.25W, 1206; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Panasonic - 90W3931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Panasonic
90W3931
Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Panasonic 90W3931
RES, THICK FILM, 5K23, 1%, 0.25W, 1206; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 5K23, 1%, 0.25W, 1206; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K23, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0865 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0865
Res, Thick Film, 5K23, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0865
RES, THICK FILM, 5K23, 1%, 0.25W, 1206, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 5K23, 1%, 0.25W, 1206, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3931 52W0865
Product Name Res, Thick Film, 5K23, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 5K23, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311252 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers