Panasonic Connectors,Interconnects ERJ-8ENF4990V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts) - Max: 30.7 mW Composition: Wirewound Features: ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 208-LQFP (28x28) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts) - Max: 30.7 mW Composition: Wirewound Features: ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 208-LQFP (28x28) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 20-WFQFN Exposed Pad Product Status: Last Time Buy Resistance (Ohms): 45k Tolerance: ±20% Power (Watts) - Max: 30.7 mW Composition: Wirewound Features: ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 208-LQFP (28x28) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 20-WFQFN Exposed Pad
Product Status: Last Time Buy
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts) - Max: 30.7 mW
Composition: Wirewound
Features: ARM® Cortex®-A5, -M4, -M0+ series Microcontroller IC 32-Bit Tri-Core 80MHz, 160MHz, 320MHz 4MB (4M x 8) FLASH 208-LQFP (28x28)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 461-1285-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details