Panasonic SMD 499 Ohm 200V 250mW Resistor ERJ-8ENF4990V

Description
499 Ohm 1% 200V 250mW Thick Film SMD Chip Resistor 1206 Product overview: ERJ-8ENF4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 200V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 200V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF4990V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
499 Ohm 1% 200V 250mW Thick Film SMD Chip Resistor 1206 Product overview: ERJ-8ENF4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 200V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 200V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF4990V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 499 Ohm 200V 250mW Resistor - 52-ERJ-8ENF4990V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 499 Ohm 200V 250mW Resistor
52-ERJ-8ENF4990V
SMD 499 Ohm 200V 250mW Resistor 52-ERJ-8ENF4990V
499 Ohm 1% 200V 250mW Thick Film SMD Chip Resistor 1206 Product overview: ERJ-8ENF4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 200V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 200V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF4990V can be used for catalog matching and distributor lookup.

499 Ohm 1% 200V 250mW Thick Film SMD Chip Resistor 1206 Product overview: ERJ-8ENF4990V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 Ohm, 200V, 250mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 Ohm, 200V, 250mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF4990V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 0.25W, 1206; Resistance Panasonic - 65T8878 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.25W, 1206; Resistance Panasonic
65T8878
Res, Thick Film, 499R, 1%, 0.25W, 1206; Resistance Panasonic 65T8878
RES, THICK FILM, 499R, 1%, 0.25W, 1206; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.25W, 1206; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7754 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
97W7754
Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 97W7754
RES, THICK FILM, 499R, 1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 499R, 1%, 0.25W, 1206, REEL; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-8ENF4990V 65T8878 97W7754
Product Name SMD 499 Ohm 200V 250mW Resistor Res, Thick Film, 499R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 499R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Resistance Range 499 ohms 499 ohms 499 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers