RES, THICK FILM, 47R5, 1%, 0.25W, 1206; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
THICK FILM CHIP RES, 1206,1% PRECISION; 47.5OHM, 7 INCH REEL ROHS COMPLIANT: YES
RES, THICK FILM, 47R5, 1%, 0.25W, 1206, REEL; Resistance:47.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
RES SMD 47.5 OHM 1% 1/4W 1206
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 90W3915 | 81AC8614 | 52W0848 | ERJ-8ENF47R5V |
| Product Name | Res, Thick Film, 47R5, 1%, 0.25W, 1206; Resistance Panasonic | Thick Film Chip Res, 1206,1% Precision; 47.5Ohm, 7 Inch Reel Rohs Compliant Panasonic | Res, Thick Film, 47R5, 1%, 0.25W, 1206, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206 | 1206; 1206 [3216 Metric] | |
| Resistance Range | 47.5 ohms | 47.5 ohms | 47.5 ohms |