Panasonic Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF4751V

Description
RES, THICK FILM, 4K75, 1%, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4K75, 1%, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Panasonic - 65T8875 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Panasonic
65T8875
Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Panasonic 65T8875
RES, THICK FILM, 4K75, 1%, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.25W, 1206; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K75, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 1%, 0.25W, 1206, Reel; Resistance Panasonic
97W7751
Res, Thick Film, 4K75, 1%, 0.25W, 1206, Reel; Resistance Panasonic 97W7751
RES, THICK FILM, 4K75, 1%, 0.25W, 1206, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 4K75, 1%, 0.25W, 1206, REEL; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 1206,1% Precision; 4.75Kohm, 7 Inch Reel Rohs Compliant Panasonic - 38AH8303 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206,1% Precision; 4.75Kohm, 7 Inch Reel Rohs Compliant Panasonic
38AH8303
Thick Film Chip Res, 1206,1% Precision; 4.75Kohm, 7 Inch Reel Rohs Compliant Panasonic 38AH8303
THICK FILM CHIP RES, 1206,1% PRECISION; 4.75KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 1206,1% PRECISION; 4.75KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 65T8875 38AH8303
Product Name Res, Thick Film, 4K75, 1%, 0.25W, 1206; Resistance Panasonic Thick Film Chip Res, 1206,1% Precision; 4.75Kohm, 7 Inch Reel Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers