Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF4702V

Description
RES SMD 47K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 47K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-8ENF4702V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8ENF4702V
Resistors - Chip Resistor - Surface Mount ERJ-8ENF4702V
RES SMD 47K OHM 1% 1/4W 1206

RES SMD 47K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 47K, 1%, 0.25W, 1206; Resistance Panasonic - 64R5472 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.25W, 1206; Resistance Panasonic
64R5472
Res, Thick Film, 47K, 1%, 0.25W, 1206; Resistance Panasonic 64R5472
RES, THICK FILM, 47K, 1%, 0.25W, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.25W, 1206; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 90W3918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
90W3918
Res, Thick Film, 47K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 90W3918
RES, THICK FILM, 47K, 1%, 0.25W, 1206, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 47K, 1%, 0.25W, 1206, REEL; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-8ENF4702V 64R5472 90W3918
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 47K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 47K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details