Panasonic SMD 470 Ohm 4W 200V Resistor ERJ-8ENF4700V

Description
470 Ohm 1% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8ENF4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF4700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
470 Ohm 1% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8ENF4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF4700V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 470 Ohm 4W 200V Resistor - 52-ERJ-8ENF4700V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 4W 200V Resistor
52-ERJ-8ENF4700V
SMD 470 Ohm 4W 200V Resistor 52-ERJ-8ENF4700V
470 Ohm 1% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8ENF4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF4700V can be used for catalog matching and distributor lookup.

470 Ohm 1% 1/4W 200V SMD Chip Resistor 1206 Product overview: ERJ-8ENF4700V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF4700V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF4700V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF4700V
Chip Resistor - Surface Mount ERJ-8ENF4700V
RES SMD 470 OHM 1% 1/4W 1206

RES SMD 470 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Panasonic - 64R5470 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Panasonic
64R5470
Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Panasonic 64R5470
RES, THICK FILM, 470R, 1%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 470R, 1%, 0.25W, 1206; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERJ-8ENF4700V ERJ-8ENF4700V 64R5470
Product Name SMD 470 Ohm 4W 200V Resistor Chip Resistor - Surface Mount Res, Thick Film, 470R, 1%, 0.25W, 1206; Resistance Panasonic
Resistance Range 470 ohms 470 ohms 470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details