Panasonic Res, Thick Film, 453R, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF4530V

Description
RES, THICK FILM, 453R, 1%, 0.25W, 1206, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 453R, 1%, 0.25W, 1206, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 453R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0840
Res, Thick Film, 453R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0840
RES, THICK FILM, 453R, 1%, 0.25W, 1206, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.25W, 1206, REEL; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 453R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 453R, 1%, 0.25W, 1206; Resistance Panasonic
90W3906
Res, Thick Film, 453R, 1%, 0.25W, 1206; Resistance Panasonic 90W3906
RES, THICK FILM, 453R, 1%, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 453R, 1%, 0.25W, 1206; Resistance:453ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0840 90W3906
Product Name Res, Thick Film, 453R, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 453R, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 453 ohms 453 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details