Panasonic RES SMD 44.2K OHM 1% 1/4W 1206 ERJ-8ENF4422V

Description
RES SMD 44.2K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 44.2K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 44.2K OHM 1% 1/4W 1206 - 590-ERJ-8ENF4422V - Utmel Electronic Limited
Hong Kong, China
RES SMD 44.2K OHM 1% 1/4W 1206
590-ERJ-8ENF4422V
RES SMD 44.2K OHM 1% 1/4W 1206 590-ERJ-8ENF4422V
RES SMD 44.2K OHM 1% 1/4W 1206

RES SMD 44.2K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8ENF4422V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF4422V
Chip Resistor - Surface Mount ERJ-8ENF4422V
RES SMD 44.2K OHM 1% 1/4W 1206

RES SMD 44.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 44K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0837 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0837
Res, Thick Film, 44K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0837
RES, THICK FILM, 44K2, 1%, 0.25W, 1206, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 44K2, 1%, 0.25W, 1206, REEL; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 44K2, 1%, 0.25W, 1206; Resistance Panasonic - 90W3903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 44K2, 1%, 0.25W, 1206; Resistance Panasonic
90W3903
Res, Thick Film, 44K2, 1%, 0.25W, 1206; Resistance Panasonic 90W3903
RES, THICK FILM, 44K2, 1%, 0.25W, 1206; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 44K2, 1%, 0.25W, 1206; Resistance:44.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 590-ERJ-8ENF4422V ERJ-8ENF4422V 52W0837 90W3903
Product Name RES SMD 44.2K OHM 1% 1/4W 1206 Chip Resistor - Surface Mount Res, Thick Film, 44K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 44K2, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 44200 ohms 44200 ohms 44200 ohms 44200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers