Panasonic Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF42R2V

Description
RES, THICK FILM, 42R2, 1%, 0.25W, 1206; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 42R2, 1%, 0.25W, 1206; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Panasonic - 90W3886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Panasonic
90W3886
Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Panasonic 90W3886
RES, THICK FILM, 42R2, 1%, 0.25W, 1206; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.25W, 1206; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 42R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 42R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0820
Res, Thick Film, 42R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0820
RES, THICK FILM, 42R2, 1%, 0.25W, 1206, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 42R2, 1%, 0.25W, 1206, REEL; Resistance:42.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3886 52W0820
Product Name Res, Thick Film, 42R2, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 42R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details