Panasonic Res, Thick Film, 422R, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF4220V

Description
RES, THICK FILM, 422R, 1%, 0.25W, 1206; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 422R, 1%, 0.25W, 1206; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 422R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3887 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.25W, 1206; Resistance Panasonic
90W3887
Res, Thick Film, 422R, 1%, 0.25W, 1206; Resistance Panasonic 90W3887
RES, THICK FILM, 422R, 1%, 0.25W, 1206; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.25W, 1206; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 422R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 422R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0821
Res, Thick Film, 422R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0821
RES, THICK FILM, 422R, 1%, 0.25W, 1206, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 422R, 1%, 0.25W, 1206, REEL; Resistance:422ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3887 52W0821
Product Name Res, Thick Film, 422R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 422R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 422 ohms 422 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details