Panasonic Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF40R2V

Description
RES, THICK FILM, 40R2, 1%, 0.25W, 1206, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 40R2, 1%, 0.25W, 1206, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0810 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0810
Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0810
RES, THICK FILM, 40R2, 1%, 0.25W, 1206, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 40R2, 1%, 0.25W, 1206, REEL; Resistance:40.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0810
Product Name Res, Thick Film, 40R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details