Panasonic RES SMD 39 OHM 1% 1/4W 1206 ERJ-8ENF39R0V

Description
RES SMD 39 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 39 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 39 OHM 1% 1/4W 1206 - 590-ERJ-8ENF39R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 39 OHM 1% 1/4W 1206
590-ERJ-8ENF39R0V
RES SMD 39 OHM 1% 1/4W 1206 590-ERJ-8ENF39R0V
RES SMD 39 OHM 1% 1/4W 1206

RES SMD 39 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 39R, 1%, 0.25W, 1206; Resistance Panasonic - 64R5464 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.25W, 1206; Resistance Panasonic
64R5464
Res, Thick Film, 39R, 1%, 0.25W, 1206; Resistance Panasonic 64R5464
RES, THICK FILM, 39R, 1%, 0.25W, 1206; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.25W, 1206; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 39R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 90W3869 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 39R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
90W3869
Res, Thick Film, 39R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 90W3869
RES, THICK FILM, 39R, 1%, 0.25W, 1206, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 39R, 1%, 0.25W, 1206, REEL; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8ENF39R0V 64R5464 90W3869
Product Name RES SMD 39 OHM 1% 1/4W 1206 Res, Thick Film, 39R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 39R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details