Panasonic Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF3900V

Description
RES, THICK FILM, 390R, 1%, 0.25W, 1206, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 390R, 1%, 0.25W, 1206, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 90W3871 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
90W3871
Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 90W3871
RES, THICK FILM, 390R, 1%, 0.25W, 1206, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.25W, 1206, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8ENF3900V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF3900V
Chip Resistor - Surface Mount ERJ-8ENF3900V
RES SMD 390 OHM 1% 1/4W 1206

RES SMD 390 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 90W3871 ERJ-8ENF3900V
Product Name Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details