Panasonic Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF3833V

Description
RES, THICK FILM, 383K, 1%, 0.25W, 1206, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 383K, 1%, 0.25W, 1206, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0804 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0804
Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0804
RES, THICK FILM, 383K, 1%, 0.25W, 1206, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 383K, 1%, 0.25W, 1206, REEL; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 383K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 383K, 1%, 0.25W, 1206; Resistance Panasonic
90W3868
Res, Thick Film, 383K, 1%, 0.25W, 1206; Resistance Panasonic 90W3868
RES, THICK FILM, 383K, 1%, 0.25W, 1206; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 383K, 1%, 0.25W, 1206; Resistance:383kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0804 90W3868
Product Name Res, Thick Film, 383K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 383K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 383000 ohms 383000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers