Panasonic Res, Thick Film, 374K, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF3743V

Description
RES, THICK FILM, 374K, 1%, 0.25W, 1206, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 374K, 1%, 0.25W, 1206, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 374K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0799 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0799
Res, Thick Film, 374K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0799
RES, THICK FILM, 374K, 1%, 0.25W, 1206, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.25W, 1206, REEL; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 374K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 374K, 1%, 0.25W, 1206; Resistance Panasonic
90W3863
Res, Thick Film, 374K, 1%, 0.25W, 1206; Resistance Panasonic 90W3863
RES, THICK FILM, 374K, 1%, 0.25W, 1206; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 374K, 1%, 0.25W, 1206; Resistance:374kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0799 90W3863
Product Name Res, Thick Film, 374K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 374K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 374000 ohms 374000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details