Panasonic Res, Thick Film, 36R5, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF36R5V

Description
RES, THICK FILM, 36R5, 1%, 0.25W, 1206, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 36R5, 1%, 0.25W, 1206, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 36R5, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0787 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0787
Res, Thick Film, 36R5, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0787
RES, THICK FILM, 36R5, 1%, 0.25W, 1206, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.25W, 1206, REEL; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 36R5, 1%, 0.25W, 1206; Resistance Panasonic - 90W3851 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R5, 1%, 0.25W, 1206; Resistance Panasonic
90W3851
Res, Thick Film, 36R5, 1%, 0.25W, 1206; Resistance Panasonic 90W3851
RES, THICK FILM, 36R5, 1%, 0.25W, 1206; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 36R5, 1%, 0.25W, 1206; Resistance:36.5ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0787 90W3851
Product Name Res, Thick Film, 36R5, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 36R5, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details