Panasonic RES SMD 36 OHM 1% 1/4W 1206 ERJ-8ENF36R0V

Description
RES SMD 36 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 36 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 36 OHM 1% 1/4W 1206 - 590-ERJ-8ENF36R0V - Utmel Electronic Limited
Hong Kong, China
RES SMD 36 OHM 1% 1/4W 1206
590-ERJ-8ENF36R0V
RES SMD 36 OHM 1% 1/4W 1206 590-ERJ-8ENF36R0V
RES SMD 36 OHM 1% 1/4W 1206

RES SMD 36 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0786 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0786
Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0786
RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.25W, 1206, REEL; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 36R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3850 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36R, 1%, 0.25W, 1206; Resistance Panasonic
90W3850
Res, Thick Film, 36R, 1%, 0.25W, 1206; Resistance Panasonic 90W3850
RES, THICK FILM, 36R, 1%, 0.25W, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 36R, 1%, 0.25W, 1206; Resistance:36ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8ENF36R0V 52W0786 90W3850
Product Name RES SMD 36 OHM 1% 1/4W 1206 Res, Thick Film, 36R, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 36R, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 36 ohms 36 ohms 36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details