Panasonic Chip Resistor - Surface Mount ERJ-8ENF3651V

Description
RES SMD 3.65K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 3.65K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF3651V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF3651V
Chip Resistor - Surface Mount ERJ-8ENF3651V
RES SMD 3.65K OHM 1% 1/4W 1206

RES SMD 3.65K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 3K65, 1%, 0.25W, 1206; Resistance Panasonic - 90W3857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K65, 1%, 0.25W, 1206; Resistance Panasonic
90W3857
Res, Thick Film, 3K65, 1%, 0.25W, 1206; Resistance Panasonic 90W3857
RES, THICK FILM, 3K65, 1%, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 3K65, 1%, 0.25W, 1206; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF3651V 90W3857
Product Name Chip Resistor - Surface Mount Res, Thick Film, 3K65, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3650 ohms 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers