Panasonic Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R ERJ-8ENF3573V

Description
Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Datasheet
Description
Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R - 590-ERJ-8ENF3573V - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
590-ERJ-8ENF3573V
Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R 590-ERJ-8ENF3573V
Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R

Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R

Supplier's Site
Res, Thick Film, 357K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0785 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0785
Res, Thick Film, 357K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0785
RES, THICK FILM, 357K, 1%, 0.25W, 1206, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.25W, 1206, REEL; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 357K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3849 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 357K, 1%, 0.25W, 1206; Resistance Panasonic
90W3849
Res, Thick Film, 357K, 1%, 0.25W, 1206; Resistance Panasonic 90W3849
RES, THICK FILM, 357K, 1%, 0.25W, 1206; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 357K, 1%, 0.25W, 1206; Resistance:357kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8ENF3573V 52W0785 90W3849
Product Name Res Thick Film 1206 357K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R Res, Thick Film, 357K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 357K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 357000 ohms 357000 ohms 357000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details