Panasonic Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF3483V

Description
RES, THICK FILM, 348K, 1%, 0.25W, 1206; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 348K, 1%, 0.25W, 1206; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3845 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Panasonic
90W3845
Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Panasonic 90W3845
RES, THICK FILM, 348K, 1%, 0.25W, 1206; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.25W, 1206; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 348K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 348K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0781
Res, Thick Film, 348K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0781
RES, THICK FILM, 348K, 1%, 0.25W, 1206, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 348K, 1%, 0.25W, 1206, REEL; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
RES SMD 348K OHM 1% 1/4W 1206 - 590-ERJ-8ENF3483V - Utmel Electronic Limited
Hong Kong, China
RES SMD 348K OHM 1% 1/4W 1206
590-ERJ-8ENF3483V
RES SMD 348K OHM 1% 1/4W 1206 590-ERJ-8ENF3483V
RES SMD 348K OHM 1% 1/4W 1206

RES SMD 348K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8ENF3483V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF3483V
Chip Resistor - Surface Mount ERJ-8ENF3483V
RES SMD 348K OHM 1% 1/4W 1206

RES SMD 348K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 90W3845 52W0781 590-ERJ-8ENF3483V ERJ-8ENF3483V
Product Name Res, Thick Film, 348K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 348K, 1%, 0.25W, 1206, Reel; Resistance Panasonic RES SMD 348K OHM 1% 1/4W 1206 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 348000 ohms 348000 ohms 348000 ohms 348000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details