Panasonic Res, Thick Film, 332K, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF3323V

Description
RES, THICK FILM, 332K, 1%, 0.25W, 1206, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 332K, 1%, 0.25W, 1206, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 332K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0771
Res, Thick Film, 332K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0771
RES, THICK FILM, 332K, 1%, 0.25W, 1206, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.25W, 1206, REEL; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 332K, 1%, 0.25W, 1206; Resistance Panasonic - 90W3835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332K, 1%, 0.25W, 1206; Resistance Panasonic
90W3835
Res, Thick Film, 332K, 1%, 0.25W, 1206; Resistance Panasonic 90W3835
RES, THICK FILM, 332K, 1%, 0.25W, 1206; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 332K, 1%, 0.25W, 1206; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
RES SMD 332K OHM 1% 1/4W 1206 - 590-ERJ-8ENF3323V - Utmel Electronic Limited
Hong Kong, China
RES SMD 332K OHM 1% 1/4W 1206
590-ERJ-8ENF3323V
RES SMD 332K OHM 1% 1/4W 1206 590-ERJ-8ENF3323V
RES SMD 332K OHM 1% 1/4W 1206

RES SMD 332K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 52W0771 90W3835 590-ERJ-8ENF3323V
Product Name Res, Thick Film, 332K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 332K, 1%, 0.25W, 1206; Resistance Panasonic RES SMD 332K OHM 1% 1/4W 1206
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 332000 ohms 332000 ohms 332000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details