Panasonic Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF3322V

Description
RES, THICK FILM, 33K2, 1%, 0.25W, 1206, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 33K2, 1%, 0.25W, 1206, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0770
Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0770
RES, THICK FILM, 33K2, 1%, 0.25W, 1206, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.25W, 1206, REEL; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Panasonic - 53W4989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Panasonic
53W4989
Res, Thick Film, 33K2, 1%, 0.25W, 1206; Resistance Panasonic 53W4989
RES, THICK FILM, 33K2, 1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 33K2, 1%, 0.25W, 1206; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52W0770
Product Name Res, Thick Film, 33K2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers