Panasonic RES SMD 332 OHM 1% 1/4W 1206 ERJ-8ENF3320V

Description
RES SMD 332 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 332 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 332 OHM 1% 1/4W 1206 - 590-ERJ-8ENF3320V - Utmel Electronic Limited
Hong Kong, China
RES SMD 332 OHM 1% 1/4W 1206
590-ERJ-8ENF3320V
RES SMD 332 OHM 1% 1/4W 1206 590-ERJ-8ENF3320V
RES SMD 332 OHM 1% 1/4W 1206

RES SMD 332 OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 332R, 1%, 0.25W, 1206; Resistance Panasonic - 65T8868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.25W, 1206; Resistance Panasonic
65T8868
Res, Thick Film, 332R, 1%, 0.25W, 1206; Resistance Panasonic 65T8868
RES, THICK FILM, 332R, 1%, 0.25W, 1206; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.25W, 1206; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 332R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 332R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
97W7748
Res, Thick Film, 332R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 97W7748
RES, THICK FILM, 332R, 1%, 0.25W, 1206, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 332R, 1%, 0.25W, 1206, REEL; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8ENF3320V 65T8868 97W7748
Product Name RES SMD 332 OHM 1% 1/4W 1206 Res, Thick Film, 332R, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 332R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details