Panasonic RES SMD 33K OHM 1% 1/4W 1206 ERJ-8ENF3302V

Description
RES SMD 33K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 33K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 33K OHM 1% 1/4W 1206 - 590-ERJ-8ENF3302V - Utmel Electronic Limited
Hong Kong, China
RES SMD 33K OHM 1% 1/4W 1206
590-ERJ-8ENF3302V
RES SMD 33K OHM 1% 1/4W 1206 590-ERJ-8ENF3302V
RES SMD 33K OHM 1% 1/4W 1206

RES SMD 33K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8ENF3302V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF3302V
Chip Resistor - Surface Mount ERJ-8ENF3302V
RES SMD 33K OHM 1% 1/4W 1206

RES SMD 33K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Panasonic - 64R5462 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Panasonic
64R5462
Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Panasonic 64R5462
RES, THICK FILM, 33K, 1%, 0.25W, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.25W, 1206; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 33K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 90W3833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 33K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
90W3833
Res, Thick Film, 33K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 90W3833
RES, THICK FILM, 33K, 1%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 33K, 1%, 0.25W, 1206, REEL; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 590-ERJ-8ENF3302V ERJ-8ENF3302V 64R5462 90W3833
Product Name RES SMD 33K OHM 1% 1/4W 1206 Chip Resistor - Surface Mount Res, Thick Film, 33K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 33K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 33000 ohms 33000 ohms 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details