Panasonic Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF32R4V

Description
RES, THICK FILM, 32R4, 1%, 0.25W, 1206; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 32R4, 1%, 0.25W, 1206; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Panasonic - 90W3824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Panasonic
90W3824
Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Panasonic 90W3824
RES, THICK FILM, 32R4, 1%, 0.25W, 1206; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.25W, 1206; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 32R4, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 32R4, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0764
Res, Thick Film, 32R4, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0764
RES, THICK FILM, 32R4, 1%, 0.25W, 1206, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 32R4, 1%, 0.25W, 1206, REEL; Resistance:32.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 90W3824 52W0764
Product Name Res, Thick Film, 32R4, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 32R4, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details