Panasonic RES SMD 3.16K OHM 1% 1/4W 1206 ERJ-8ENF3161V

Description
RES SMD 3.16K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 3.16K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.16K OHM 1% 1/4W 1206 - 590-ERJ-8ENF3161V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.16K OHM 1% 1/4W 1206
590-ERJ-8ENF3161V
RES SMD 3.16K OHM 1% 1/4W 1206 590-ERJ-8ENF3161V
RES SMD 3.16K OHM 1% 1/4W 1206

RES SMD 3.16K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 3K16, 1%, 0.25W, 1206; Resistance Panasonic - 90W3821 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K16, 1%, 0.25W, 1206; Resistance Panasonic
90W3821
Res, Thick Film, 3K16, 1%, 0.25W, 1206; Resistance Panasonic 90W3821
RES, THICK FILM, 3K16, 1%, 0.25W, 1206; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 3K16, 1%, 0.25W, 1206; Resistance:3.16kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERJ-8ENF3161V 90W3821
Product Name RES SMD 3.16K OHM 1% 1/4W 1206 Res, Thick Film, 3K16, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 3160 ohms 3160 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers