Panasonic Res, Thick Film, 316R, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF3160V

Description
RES, THICK FILM, 316R, 1%, 0.25W, 1206, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 316R, 1%, 0.25W, 1206, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 316R, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0760
Res, Thick Film, 316R, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0760
RES, THICK FILM, 316R, 1%, 0.25W, 1206, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.25W, 1206, REEL; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 316R, 1%, 0.25W, 1206; Resistance Panasonic - 90W3820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 316R, 1%, 0.25W, 1206; Resistance Panasonic
90W3820
Res, Thick Film, 316R, 1%, 0.25W, 1206; Resistance Panasonic 90W3820
RES, THICK FILM, 316R, 1%, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 316R, 1%, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0760 90W3820
Product Name Res, Thick Film, 316R, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 316R, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details