Panasonic Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF30R9V

Description
RES, THICK FILM, 30R9, 1%, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 30R9, 1%, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Panasonic - 90W3813 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Panasonic
90W3813
Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Panasonic 90W3813
RES, THICK FILM, 30R9, 1%, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.25W, 1206; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 30R9, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0748 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30R9, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0748
Res, Thick Film, 30R9, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0748
RES, THICK FILM, 30R9, 1%, 0.25W, 1206, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 30R9, 1%, 0.25W, 1206, REEL; Resistance:30.9ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8ENF30R9V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8ENF30R9V
Resistors - Chip Resistor - Surface Mount ERJ-8ENF30R9V
RES SMD 30.9 OHM 1% 1/4W 1206

RES SMD 30.9 OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 90W3813 52W0748 ERJ-8ENF30R9V
Product Name Res, Thick Film, 30R9, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 30R9, 1%, 0.25W, 1206, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details