Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF3013V

Description
RES SMD 301K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 301K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-8ENF3013V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8ENF3013V
Resistors - Chip Resistor - Surface Mount ERJ-8ENF3013V
RES SMD 301K OHM 1% 1/4W 1206

RES SMD 301K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 301K, 1%, 0.25W, 1206; Resistance Panasonic - 53W4988 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 301K, 1%, 0.25W, 1206; Resistance Panasonic
53W4988
Res, Thick Film, 301K, 1%, 0.25W, 1206; Resistance Panasonic 53W4988
RES, THICK FILM, 301K, 1%, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 301K, 1%, 0.25W, 1206; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 301Kohm, 250Mw,1%, Full Reel; Resistance Panasonic - 52W0754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 301Kohm, 250Mw,1%, Full Reel; Resistance Panasonic
52W0754
Resistor, Thick Film, 301Kohm, 250Mw,1%, Full Reel; Resistance Panasonic 52W0754
RESISTOR, THICK FILM, 301KOHM, 250mW,1%, FULL REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 301KOHM, 250mW,1%, FULL REEL; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-8ENF3013V 53W4988
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 301K, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric]
Resistance Range 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details