Panasonic SMD 4W 200V Resistor ERJ-8ENF3011V

Description
3.01kR 1% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8ENF3011V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF3011V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.01kR 1% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8ENF3011V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF3011V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W 200V Resistor - 52-ERJ-8ENF3011V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W 200V Resistor
52-ERJ-8ENF3011V
SMD 4W 200V Resistor 52-ERJ-8ENF3011V
3.01kR 1% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8ENF3011V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF3011V can be used for catalog matching and distributor lookup.

3.01kR 1% 1/4W 200V 1206 SMD Thick Film Resistor Product overview: ERJ-8ENF3011V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-8ENF3011V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-8ENF3011V
871024-ERJ-8ENF3011V
Chip Resistor - Surface Mount - ERJ-8ENF3011V 871024-ERJ-8ENF3011V
Manufacturer: Panasonic Win Source Part Number: 871024-ERJ-8ENF3011V Series: ERJ-8EN Operating Temperature Range: -55°C ~ 155°C Features: 3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.01KFCT, ERJ-8ENF3011S, P3.01KFCT-NDR, P3.01KF-ND, P3.01KFBK, ERJ8ENF3011S, ERJ8ENF3011, P3.01KFDKR, ERJ8ENF3011V, ERJ-8ENF3011, P3.01KFDKR-NDR, P3.01KFTR-NDR, P3.01KFTR, P3.01KF

Manufacturer: Panasonic
Win Source Part Number: 871024-ERJ-8ENF3011V
Series: ERJ-8EN
Operating Temperature Range: -55°C ~ 155°C
Features: 3.01 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P3.01KFCT, ERJ-8ENF3011S, P3.01KFCT-NDR, P3.01KF-ND, P3.01KFBK, ERJ8ENF3011S, ERJ8ENF3011, P3.01KFDKR, ERJ8ENF3011V, ERJ-8ENF3011, P3.01KFDKR-NDR, P3.01KFTR-NDR, P3.01KFTR, P3.01KF

Buy Now Datasheet
RES SMD 3.01K OHM 1% 1/4W 1206 - 590-ERJ-8ENF3011V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.01K OHM 1% 1/4W 1206
590-ERJ-8ENF3011V
RES SMD 3.01K OHM 1% 1/4W 1206 590-ERJ-8ENF3011V
RES SMD 3.01K OHM 1% 1/4W 1206

RES SMD 3.01K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Panasonic - 65T8867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Panasonic
65T8867
Res, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Panasonic 65T8867
RES, THICK FILM, 3K01, 1%, 0.25W, 1206; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.25W, 1206; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K01, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 97W7747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K01, 1%, 0.25W, 1206, Reel; Resistance Panasonic
97W7747
Res, Thick Film, 3K01, 1%, 0.25W, 1206, Reel; Resistance Panasonic 97W7747
RES, THICK FILM, 3K01, 1%, 0.25W, 1206, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

RES, THICK FILM, 3K01, 1%, 0.25W, 1206, REEL; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-8ENF3011V 871024-ERJ-8ENF3011V 590-ERJ-8ENF3011V 65T8867
Product Name SMD 4W 200V Resistor Chip Resistor - Surface Mount - ERJ-8ENF3011V RES SMD 3.01K OHM 1% 1/4W 1206 Res, Thick Film, 3K01, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Resistance Range 3010 ohms 3010 ohms 3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts 200 volts
Operating AC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers