Panasonic Chip Resistor - Surface Mount ERJ-8ENF3002V

Description
RES SMD 30K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 30K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF3002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF3002V
Chip Resistor - Surface Mount ERJ-8ENF3002V
RES SMD 30K OHM 1% 1/4W 1206

RES SMD 30K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 30K, 1%, 0.25W, 1206; Resistance Panasonic - 53W4986 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.25W, 1206; Resistance Panasonic
53W4986
Res, Thick Film, 30K, 1%, 0.25W, 1206; Resistance Panasonic 53W4986
RES, THICK FILM, 30K, 1%, 0.25W, 1206; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.25W, 1206; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 30K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0751 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0751
Res, Thick Film, 30K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0751
RES, THICK FILM, 30K, 1%, 0.25W, 1206, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 30K, 1%, 0.25W, 1206, REEL; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-8ENF3002V 53W4986 52W0751
Product Name Chip Resistor - Surface Mount Res, Thick Film, 30K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 30K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 30000 ohms 30000 ohms 30000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers