Panasonic Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF3001V

Description
RES, THICK FILM, 3K, 1%, 0.25W, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 3K, 1%, 0.25W, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Panasonic - 53W4985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Panasonic
53W4985
Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Panasonic 53W4985
RES, THICK FILM, 3K, 1%, 0.25W, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.25W, 1206; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0750 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0750
Res, Thick Film, 3K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0750
RES, THICK FILM, 3K, 1%, 0.25W, 1206, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 3K, 1%, 0.25W, 1206, REEL; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-8ENF3001V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-8ENF3001V
Resistors - Chip Resistor - Surface Mount ERJ-8ENF3001V
RES SMD 3K OHM 1% 1/4W 1206

RES SMD 3K OHM 1% 1/4W 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 53W4985 52W0750 ERJ-8ENF3001V
Product Name Res, Thick Film, 3K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 3K, 1%, 0.25W, 1206, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] 1206; 1206 (3216 Metric)
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details