RES, THICK FILM, 287R, 1%, 0.25W, 1206, REEL; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Res Thick Film 1206 287 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
| Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52W0738 | 590-ERJ-8ENF2870V |
| Product Name | Res, Thick Film, 287R, 1%, 0.25W, 1206, Reel; Resistance Panasonic | Res Thick Film 1206 287 Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 1206 | Surface Mount Technology (SMT / SMD); 1206; Surface Mount |
| Resistance Range | 287 ohms | 287 ohms |