Panasonic Chip Resistor - Surface Mount ERJ-8ENF27R4V

Description
RES SMD 27.4 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 27.4 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF27R4V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF27R4V
Chip Resistor - Surface Mount ERJ-8ENF27R4V
RES SMD 27.4 OHM 1% 1/4W 1206

RES SMD 27.4 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 27R4, 1%, 0.25W, 1206; Resistance Panasonic - 90W3790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.25W, 1206; Resistance Panasonic
90W3790
Res, Thick Film, 27R4, 1%, 0.25W, 1206; Resistance Panasonic 90W3790
RES, THICK FILM, 27R4, 1%, 0.25W, 1206; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.25W, 1206; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0727 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0727
Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0727
RES, THICK FILM, 27R4, 1%, 0.25W, 1206, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.25W, 1206, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-8ENF27R4V 90W3790 52W0727
Product Name Chip Resistor - Surface Mount Res, Thick Film, 27R4, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 27R4, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details