Panasonic Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF2742V

Description
RES, THICK FILM, 27K4, 1%, 0.25W, 1206, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27K4, 1%, 0.25W, 1206, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0730
Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0730
RES, THICK FILM, 27K4, 1%, 0.25W, 1206, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.25W, 1206, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 27K4, 1%, 0.25W, 1206; Resistance Panasonic - 90W3795 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.25W, 1206; Resistance Panasonic
90W3795
Res, Thick Film, 27K4, 1%, 0.25W, 1206; Resistance Panasonic 90W3795
RES, THICK FILM, 27K4, 1%, 0.25W, 1206; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.25W, 1206; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52W0730 90W3795
Product Name Res, Thick Film, 27K4, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 27K4, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details