Panasonic Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Panasonic ERJ-8ENF2741V

Description
RES, THICK FILM, 2K74, 1%, 0.25W, 1206, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 2K74, 1%, 0.25W, 1206, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0729
Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0729
RES, THICK FILM, 2K74, 1%, 0.25W, 1206, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 0.25W, 1206, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8ENF2741V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF2741V
Chip Resistor - Surface Mount ERJ-8ENF2741V
RES SMD 2.74K OHM 1% 1/4W 1206

RES SMD 2.74K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52W0729 ERJ-8ENF2741V
Product Name Res, Thick Film, 2K74, 1%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2740 ohms 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details