Panasonic Resistors - Chip Resistor - Surface Mount ERJ-8ENF2703V

Description
RES SMD 270K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 270K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-8ENF2703V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-8ENF2703V
Resistors - Chip Resistor - Surface Mount ERJ-8ENF2703V
RES SMD 270K OHM 1% 1/4W 1206

RES SMD 270K OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 270K, 1%, 0.25W, 1206; Resistance Panasonic - 64R5458 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.25W, 1206; Resistance Panasonic
64R5458
Res, Thick Film, 270K, 1%, 0.25W, 1206; Resistance Panasonic 64R5458
RES, THICK FILM, 270K, 1%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.25W, 1206; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 270K, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 90W3792 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
90W3792
Res, Thick Film, 270K, 1%, 0.25W, 1206, Reel; Resistance Panasonic 90W3792
RES, THICK FILM, 270K, 1%, 0.25W, 1206, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.25W, 1206, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-8ENF2703V 64R5458 90W3792
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 270K, 1%, 0.25W, 1206; Resistance Panasonic Res, Thick Film, 270K, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 270000 ohms 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614911-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details