Panasonic Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF2702V

Description
RES, THICK FILM, 27K, 1%, 0.25W, 1206; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 27K, 1%, 0.25W, 1206; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Panasonic - 53W8375 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Panasonic
53W8375
Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Panasonic 53W8375
RES, THICK FILM, 27K, 1%, 0.25W, 1206; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.25W, 1206; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 27Kohm, 250Mw,1%, Full Reel; Resistance Panasonic - 53W8460 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27Kohm, 250Mw,1%, Full Reel; Resistance Panasonic
53W8460
Resistor, Thick Film, 27Kohm, 250Mw,1%, Full Reel; Resistance Panasonic 53W8460
RESISTOR, THICK FILM, 27KOHM, 250mW,1%, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, THICK FILM, 27KOHM, 250mW,1%, FULL REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53W8375
Product Name Res, Thick Film, 27K, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details