Panasonic RES SMD 2.7K OHM 1% 1/4W 1206 ERJ-8ENF2701V

Description
RES SMD 2.7K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 2.7K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.7K OHM 1% 1/4W 1206 - 590-ERJ-8ENF2701V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.7K OHM 1% 1/4W 1206
590-ERJ-8ENF2701V
RES SMD 2.7K OHM 1% 1/4W 1206 590-ERJ-8ENF2701V
RES SMD 2.7K OHM 1% 1/4W 1206

RES SMD 2.7K OHM 1% 1/4W 1206

Supplier's Site
Chip Resistor - Surface Mount - ERJ-8ENF2701V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF2701V
Chip Resistor - Surface Mount ERJ-8ENF2701V
RES SMD 2.7K OHM 1% 1/4W 1206

RES SMD 2.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 53W8459 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
53W8459
Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic 53W8459
RES, THICK FILM, 2K7, 1%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.25W, 1206, REEL; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K7, 1%, 0.25W, 1206; Resistance Panasonic - 53W8374 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 1%, 0.25W, 1206; Resistance Panasonic
53W8374
Res, Thick Film, 2K7, 1%, 0.25W, 1206; Resistance Panasonic 53W8374
RES, THICK FILM, 2K7, 1%, 0.25W, 1206; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 2K7, 1%, 0.25W, 1206; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number 590-ERJ-8ENF2701V ERJ-8ENF2701V 53W8459 53W8374
Product Name RES SMD 2.7K OHM 1% 1/4W 1206 Chip Resistor - Surface Mount Res, Thick Film, 2K7, 1%, 0.25W, 1206, Reel; Resistance Panasonic Res, Thick Film, 2K7, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details