Panasonic Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF26R7V

Description
RES, THICK FILM, 26R7, 1%, 0.25W, 1206; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 26R7, 1%, 0.25W, 1206; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Panasonic - 90W3780 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Panasonic
90W3780
Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Panasonic 90W3780
RES, THICK FILM, 26R7, 1%, 0.25W, 1206; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.25W, 1206; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 1206,1% Precision; 26.7Ohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8603 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206,1% Precision; 26.7Ohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8603
Thick Film Chip Res, 1206,1% Precision; 26.7Ohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8603
THICK FILM CHIP RES, 1206,1% PRECISION; 26.7OHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 1206,1% PRECISION; 26.7OHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site
Res, Thick Film, 26R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0718
Res, Thick Film, 26R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0718
RES, THICK FILM, 26R7, 1%, 0.25W, 1206, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.25W, 1206, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 90W3780 81AC8603 52W0718
Product Name Res, Thick Film, 26R7, 1%, 0.25W, 1206; Resistance Panasonic Thick Film Chip Res, 1206,1% Precision; 26.7Ohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 26R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206 1206; 1206 [3216 Metric]
Resistance Range 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details