Panasonic Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Panasonic ERJ-8ENF2612V

Description
RES, THICK FILM, 26K1, 1%, 0.25W, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 26K1, 1%, 0.25W, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Panasonic - 90W3783 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Panasonic
90W3783
Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Panasonic 90W3783
RES, THICK FILM, 26K1, 1%, 0.25W, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 26K1, 1%, 0.25W, 1206; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Chip Res, 1206,1% Precision; 26.1Kohm, 7 Inch Reel Rohs Compliant Panasonic - 81AC8604 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206,1% Precision; 26.1Kohm, 7 Inch Reel Rohs Compliant Panasonic
81AC8604
Thick Film Chip Res, 1206,1% Precision; 26.1Kohm, 7 Inch Reel Rohs Compliant Panasonic 81AC8604
THICK FILM CHIP RES, 1206,1% PRECISION; 26.1KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 1206,1% PRECISION; 26.1KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 26K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0721 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0721
Res, Thick Film, 26K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0721
RES, THICK FILM, 26K1, 1%, 0.25W, 1206, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

RES, THICK FILM, 26K1, 1%, 0.25W, 1206, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-8ENF2612V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF2612V
Chip Resistor - Surface Mount ERJ-8ENF2612V
RES SMD 26.1K OHM 1% 1/4W 1206

RES SMD 26.1K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 90W3783 81AC8604 52W0721 ERJ-8ENF2612V
Product Name Res, Thick Film, 26K1, 1%, 0.25W, 1206; Resistance Panasonic Thick Film Chip Res, 1206,1% Precision; 26.1Kohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 26K1, 1%, 0.25W, 1206, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Precision Resistor Precision Resistor Precision Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206 1206; 1206 [3216 Metric]
Resistance Range 26100 ohms 26100 ohms 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1879223-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 453 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details