Panasonic Chip Resistor - Surface Mount ERJ-8ENF2552V

Description
RES SMD 25.5K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 25.5K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF2552V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF2552V
Chip Resistor - Surface Mount ERJ-8ENF2552V
RES SMD 25.5K OHM 1% 1/4W 1206

RES SMD 25.5K OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 25K5, 1%, 0.25W, 1206; Resistance Panasonic - 90W3777 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 25K5, 1%, 0.25W, 1206; Resistance Panasonic
90W3777
Res, Thick Film, 25K5, 1%, 0.25W, 1206; Resistance Panasonic 90W3777
RES, THICK FILM, 25K5, 1%, 0.25W, 1206; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 25K5, 1%, 0.25W, 1206; Resistance:25.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF2552V 90W3777
Product Name Chip Resistor - Surface Mount Res, Thick Film, 25K5, 1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 25500 ohms 25500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details