Panasonic RES SMD 24.9K OHM 1% 1/4W 1206 ERJ-8ENF2492V

Description
RES SMD 24.9K OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 24.9K OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 24.9K OHM 1% 1/4W 1206 - 590-ERJ-8ENF2492V - Utmel Electronic Limited
Hong Kong, China
RES SMD 24.9K OHM 1% 1/4W 1206
590-ERJ-8ENF2492V
RES SMD 24.9K OHM 1% 1/4W 1206 590-ERJ-8ENF2492V
RES SMD 24.9K OHM 1% 1/4W 1206

RES SMD 24.9K OHM 1% 1/4W 1206

Supplier's Site
Thick Film Chip Res, 1206,1% Precision; 24.9Kohm, 7 Inch Reel Rohs Compliant Panasonic - 38AH8300 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Res, 1206,1% Precision; 24.9Kohm, 7 Inch Reel Rohs Compliant Panasonic
38AH8300
Thick Film Chip Res, 1206,1% Precision; 24.9Kohm, 7 Inch Reel Rohs Compliant Panasonic 38AH8300
THICK FILM CHIP RES, 1206,1% PRECISION; 24.9KOHM, 7 INCH REEL ROHS COMPLIANT: YES

THICK FILM CHIP RES, 1206,1% PRECISION; 24.9KOHM, 7 INCH REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, Thick Film, 24K9, 1%, 0.25W, 1206; Resistance Panasonic - 53W4982 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24K9, 1%, 0.25W, 1206; Resistance Panasonic
53W4982
Res, Thick Film, 24K9, 1%, 0.25W, 1206; Resistance Panasonic 53W4982
RES, THICK FILM, 24K9, 1%, 0.25W, 1206; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

RES, THICK FILM, 24K9, 1%, 0.25W, 1206; Resistance:24.9kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERJ-8ENF2492V 38AH8300 53W4982
Product Name RES SMD 24.9K OHM 1% 1/4W 1206 Thick Film Chip Res, 1206,1% Precision; 24.9Kohm, 7 Inch Reel Rohs Compliant Panasonic Res, Thick Film, 24K9, 1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206 1206; 1206 [3216 Metric]
Resistance Range 24900 ohms 24900 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2176771-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details