RES, THICK FILM, 23R7, 1%, 0.25W, 1206; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Product Range:ERJ Series RoHS Compliant: Yes
RES, THICK FILM, 23R7, 1%, 0.25W, 1206, REEL; Resistance:23.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes
RES SMD 23.7 OHM 1% 1/4W 1206
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 90W3758 | 52W0691 | ERJ-8ENF23R7V |
| Product Name | Res, Thick Film, 23R7, 1%, 0.25W, 1206; Resistance Panasonic | Res, Thick Film, 23R7, 1%, 0.25W, 1206, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Precision Resistor | Precision Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |
| Resistance Range | 23.7 ohms | 23.7 ohms | 23.7 ohms |