Panasonic Chip Resistor - Surface Mount ERJ-8ENF23R2V

Description
RES SMD 23.2 OHM 1% 1/4W 1206
Datasheet
Description
RES SMD 23.2 OHM 1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-8ENF23R2V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-8ENF23R2V
Chip Resistor - Surface Mount ERJ-8ENF23R2V
RES SMD 23.2 OHM 1% 1/4W 1206

RES SMD 23.2 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 23R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic - 52W0690 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 23R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
52W0690
Res, Thick Film, 23R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic 52W0690
RES, THICK FILM, 23R2, 1%, 0.25W, 1206, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 23R2, 1%, 0.25W, 1206, REEL; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Precision; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-8ENF23R2V 52W0690
Product Name Chip Resistor - Surface Mount Res, Thick Film, 23R2, 1%, 0.25W, 1206, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 23.2 ohms 23.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details